Status: | Production |
---|---|
Series: | AD7951 |
RoHS: | Compliant |
Multiple pins/software programmable input ranges: |
5 V, 10 V, ±5 V, ±10 V |
Pins or serial SPI® compatible input ranges/mode selection |
iCMOS® process technology |
14-bit resolution with no missing codes |
INL: ±0.3 LSB typ, ±1 LSB max (±61 ppm of FSR) |
SNR: 85 dB @ 2 kHz |
See data sheet for additional features |
Adc, 14Bit, 1Msps, Lqfp-48 | Newark Electronics |
ADC, 14BIT, 1MSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7951BSTZ?
Additional datasheets, footprints and schematics for AD7951BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7951BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7951BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7951BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7951BSTZ fall under?
The AD7951BSTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7951BSTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7951BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7951BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7951BSTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7951BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7951BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7951BSTZ?
You can fill out our help required form which you can use to request a quote for AD7951BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.