Status: | Production |
---|---|
Series: | AD7945 |
RoHS: | Compliant |
Prices starting from US$8.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.40
|
4
in stock
|
Buy Now | |
Analog Devices
from US$8.46
|
3,271
in stock
|
Buy Now | |
Chip One Stop
from US$9.49
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$14.87
|
21
in stock
|
Buy Now | |
element14
from US$14.23
|
21
in stock
|
Buy Now | |
Farnell
from US$12.85
|
21
in stock
|
Buy Now | |
Richardson RFPD
from US$11.95
|
-
|
Buy Now |
12-Bit Multiplying DACs |
0.5 LSBs INL and DNL |
Fast Interface: |
40 ns Strobe Pulsewidth (AD7943) |
40 ns Write Pulsewidth (AD7945, A7948) |
Guaranteed Specifications wth +3.3 V/+5 Supply |
Low Power: 5 µW typ |
Low Glitch: 60 nV-s with Amplifier Connected |
Fast Settling: 600 ns to 0.01% with AD843 |
12-BIT PARALLEL DAC,IOUT | Analog Devices |
Dac, 12Bit, Dip-20, -40 To 85Deg C | Newark Electronics |
DAC, 12BIT, DIP-20, -40 TO 85DEG C | element14 |
DAC 1-Ch R-2R 12-Bit 20-Pin PDIP | RS |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7945BNZ?
Additional datasheets, footprints and schematics for AD7945BNZ are listed on our Part Details page. You can also find images and similar parts to AD7945BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7945BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7945BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7945BNZ fall under?
The AD7945BNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7945BNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7945BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7945BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7945BNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7945BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7945BNZ often in real-time on the comparison pages.
What if I can't find stock of AD7945BNZ?
You can fill out our help required form which you can use to request a quote for AD7945BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.