Status: | Production |
---|---|
Series: | AD7944 |
RoHS: | Compliant |
14-bit resolution with no missing codes |
Throughput: 2.5 MSPS (TURBO high), 2.0 MSPS (TURBO low) |
Low power dissipation |
15.5 mW at 2.5 MSPS, with external reference |
28 mW at 2.5 MSPS, with internal reference |
SNR |
84 dB, with on-chip reference |
84.5 dB, with external reference |
4.096 V internal reference: typical drift of |
±10 ppm/°C |
INL: ±0.25 LSB typical, ±1.0 LSB maximum |
Pseudo differential analog input voltage range |
0 V to VREF with VREF up to 5.0 V Allows use of any input range |
No pipeline delay |
Logic interface: 1.8 V/2.5 V/2.7 V |
Serial interface: SPI-/QSPI-/MICROWIRE-/DSP-compatible |
Ability to daisy-chain multiple ADCs with busy indicator |
20-lead, 4 mm × 4 mm LFCSP (QFN) |
14-Bit, 3MSPS, SAR I.C. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7944BCPZ?
Additional datasheets, footprints and schematics for AD7944BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7944BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7944BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7944BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7944BCPZ fall under?
The AD7944BCPZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7944BCPZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7944BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7944BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7944BCPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7944BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7944BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7944BCPZ?
You can fill out our help required form which you can use to request a quote for AD7944BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.