AD7938BSUZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7938
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.11

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$12.11
320
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.07
31
in stock
Buy Now
Logo for element14
element14
from US$19.54
31
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.17
31
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$17.25
-
Buy Now

Features

Throughput rate: 1.5 MSPS
Specified for VDD of 2.7 V to 5.25 V
8 analog input channels with a sequencer
Software-configurable analog inputs
8-channel single-ended inputs
4-channel fully differential inputs
4-channel pseudo differential inputs
7-channel pseudo differential inputs
Accurate on-chip 2.5 V reference
±0.2% maximum at 25°C, 25 ppm/°C maximumPower consumption
6 mW maximum at 1.5 MSPS with 3 V supplies
13.5 mW maximum at 1.5 MSPS with 5 V supplies
69 dB SINAD at 50 kHz input frequency
No pipeline delays
High speed parallel interface—word/byte modes
Full shutdown mode: 2 μA maximum
32-lead LFCSP and TQFP packages

Alternative Descriptions

12-Bit Parallel ITF Multichann | Analog Devices
Adc, 12Bit, 1.5Msps, Tqfp-32 | Newark Electronics
ADC, 12BIT, 1.5MSPS, TQFP-32 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7938BSUZ?

Additional datasheets, footprints and schematics for AD7938BSUZ are listed on our Part Details page. You can also find images and similar parts to AD7938BSUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7938BSUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7938BSUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7938BSUZ fall under?

The AD7938BSUZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7938BSUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7938BSUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7938BSUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7938BSUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7938BSUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7938BSUZ often in real-time on the comparison pages.

What if I can't find stock of AD7938BSUZ?

You can fill out our help required form which you can use to request a quote for AD7938BSUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay