AD7934BRUZ-6 Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7934-6
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.47

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.15
349
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.47
125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.25
-
Buy Now
Logo for element14
element14
from US$8.43
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.94
-
Buy Now
Logo for Farnell
Farnell
from US$8.00
-
Buy Now

Features

Throughput rate: 625 kSPS
Specified for VDD of 2.7 V to 5.25 V
Power consumption
3.6 mW maximum at 625 kSPS with 3 V supplies
7.5 mW maximum at 625 kSPS with 5 V supplies
Software-configurable analog inputs
4-channel single-ended inputs
2-channel fully differential inputs
2-channel pseudo differential inputs
4 analog input channels with a sequencer
Accurate on-chip 2.5 V reference ±0.2% maximum @ 25°C, 25 ppm/°C maximum
70 dB SINAD at 50 kHz input frequency
No pipeline delays
High speed parallel interface—word/byte modes
Full shutdown mode: 2 μA maximum
28-lead TSSOP package

Alternative Descriptions

12-Bit Parallel ITF Multichann | Analog Devices
Adc, 12Bit, 625Ksps, Tssop-28 | Newark Electronics
ADC, 12BIT, 625KSPS, TSSOP-28 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7934BRUZ-6?

Additional datasheets, footprints and schematics for AD7934BRUZ-6 are listed on our Part Details page. You can also find images and similar parts to AD7934BRUZ-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7934BRUZ-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7934BRUZ-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7934BRUZ-6 fall under?

The AD7934BRUZ-6 is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7934BRUZ-6 when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7934BRUZ-6 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7934BRUZ-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7934BRUZ-6 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7934BRUZ-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7934BRUZ-6 often in real-time on the comparison pages.

What if I can't find stock of AD7934BRUZ-6?

You can fill out our help required form which you can use to request a quote for AD7934BRUZ-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay