AD7933BRUZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7933
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.06

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$6.12
90
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$6.31
19
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.06
-
Buy Now

Features

Throughput rate: 1.5 MSPS
Specified for VDD of 2.7 V to 5.25 V
Low power 
6 mW maximum at 1.5 MSPS with 3 V supplies 
13.5 mW maximum at 1.5 MSPS with 5 V supplies
Software configurable analog inputs 
4-channel single-ended inputs 
2-channel fully differential inputs 
2-channel pseudo differential inputs
4 analog input channels with a sequencer
Accurate on-chip 2.5 V reference ±0.2% maximum @ 25°C, 25 ppm/°C maximum (AD7934)
70 dB SINAD at 50 kHz input frequency
No pipeline delays
High speed parallel interface—word/byte modes
Full shutdown mode: 2 μA maximum
28-lead TSSOP package

Alternative Descriptions

10-Bit Parallel ITF Multichann | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7933BRUZ?

Additional datasheets, footprints and schematics for AD7933BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7933BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7933BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7933BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7933BRUZ fall under?

The AD7933BRUZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7933BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7933BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7933BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7933BRUZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7933BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7933BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD7933BRUZ?

You can fill out our help required form which you can use to request a quote for AD7933BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay