Status: | Production |
---|---|
Series: | AD7928 |
RoHS: | Compliant |
Prices starting from US$6.41
Fast throughput rate: 1 MSPS |
Specified for AVDD of 2.7 V to 5.25 V |
Low Power: |
6.0 mW max at 1 MSPS with 3 V supply |
13.5 mW max at 1 MSPS with 5 V supply |
Eight (single-ended) inputs with sequencer |
Wide input bandwidth: AD7928, 70 dB min SINAD at 50 kHz input frequency |
Flexible power/serial clock speed management |
No pipeline delays |
High speed serial interface SPI®/QSPI™/MICROWIRE™/DSP compatible |
ADC, 12BIT, 1MSPS, TSSOP-20 | element14 |
Adc, 12Bit, 1Msps, Tssop-20 | Newark Electronics |
12-Bit 8, Ch 1 Msps ADC I.C. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7928BRUZ?
Additional datasheets, footprints and schematics for AD7928BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7928BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7928BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7928BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7928BRUZ fall under?
The AD7928BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7928BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7928BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7928BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7928BRUZ have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for AD7928BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7928BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7928BRUZ?
You can fill out our help required form which you can use to request a quote for AD7928BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.