Status: | Production |
---|---|
Series: | AD7927 |
RoHS: | Compliant |
Prices starting from US$3.76
Fast throughput rate: 200 kSPS |
Specified for AVDD of 2.7V to 5.25V |
Low power |
3.6 mW maximum at 200 kSPS with 3 V supply |
7.5 mW maximum at 200 kSPS with 5 V supply |
8 (single-ended) inputs with sequencer |
Flexible power/serial clock speed management |
No pipeline delays |
Wide input bandwidth |
70 dB minimum SINAD at 50 kHz input frequency |
High speed serial interface SPI™-, QSPI™-, MICROWIRE™-, DSP-compatible |
Shutdown mode: 0.5 μA maximum |
20-lead TSSOP |
Qualified for Automotive |
12-BIT 8,Ch 200 Ksps ADC I.C. | Analog Devices |
Adc, 12-Bit, 200Ksps, Tssop-20 | Newark Electronics |
ADC, 12-BIT, 200KSPS, TSSOP-20 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7927BRUZ?
Additional datasheets, footprints and schematics for AD7927BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7927BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7927BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7927BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7927BRUZ fall under?
The AD7927BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7927BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7927BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7927BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7927BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7927BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7927BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7927BRUZ?
You can fill out our help required form which you can use to request a quote for AD7927BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.