AD7923BRUZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7923
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.45

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.45
589
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.77
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.93
54
in stock
Buy Now
Logo for element14
element14
from US$7.09
54
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.00
54
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.18
-
Buy Now

Features

Fast throughput rate: 200 kSPS
Specified for AVDD of 2.7 V to 5.25 V
Low power
3.6 mW max at 200 kSPS with 3 V supply
7.5 mW max at 200 kSPS with 5 V supply
4 (single-ended) inputs with sequencer
Wide input bandwidth
70 dB Min SNR at 50 kHz input frequency
Flexible power/serial clock speed management
No pipeline delays
High speed serial interface SPI®
-/QSPI™-/
MICROWIRE™-/DSP-compatible
Shutdown mode: 0.5 μA max
16-lead TSSOP package
Qualified for automotive applicationsAD7923-EP supports defense and aerospace applications (AQEC standard)
Download AD7923-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Product change notification
Qualification data available on request
V62/12647 DSCC Drawing Number

Alternative Descriptions

12-BIT 4,Ch 200 Ksps ADC I.C. | Analog Devices
Adc, 12Bit, Tssop-16, -40 To 125 Deg C | Newark Electronics
ADC, 12BIT, TSSOP-16, -40 TO 125 DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7923BRUZ?

Additional datasheets, footprints and schematics for AD7923BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7923BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7923BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7923BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7923BRUZ fall under?

The AD7923BRUZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7923BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7923BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7923BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7923BRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7923BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7923BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD7923BRUZ?

You can fill out our help required form which you can use to request a quote for AD7923BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay