Status: | Production |
---|---|
Series: | AD7922 |
RoHS: | Compliant |
Prices starting from US$8.38
Fast Throughput Rate: 1 MSPS |
Specified for VDD of 2.35 V to 5.25 V |
Low Power: |
4.8 mW typ at 1 MSPS with 3 V Supplies |
15.5 mW typ at 1 MSPS with 5 V Supplies |
Wide Input Bandwidth: |
71.4 dB min SNR at 100 kHz Input Frequency |
Flexible Power/Serial Clock Speed Management |
No Pipeline Delays |
High Speed Serial Interface SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Standby Mode: 1 µA max |
Daisy Chain Mode |
8-Lead TSOT Package |
8-Lead MSOP Package |
Adc, 12Bit, 1Msps, Msop-8 | Newark Electronics |
ADC, 12BIT, 1MSPS, MSOP-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7922ARMZ?
Additional datasheets, footprints and schematics for AD7922ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7922ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7922ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7922ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7922ARMZ fall under?
The AD7922ARMZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7922ARMZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7922ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7922ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7922ARMZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for AD7922ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7922ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD7922ARMZ?
You can fill out our help required form which you can use to request a quote for AD7922ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.