Status: | Production |
---|---|
Series: | AD7918 |
RoHS: | Compliant |
Fast throughput rate: 1 MSPS |
Specified for AVDD of 2.7 V to 5.25 V |
Low Power: |
6.0 mW max at 1 MSPS with 3 V supply |
13.5 mW max at 1 MSPS with 5 V supply |
Eight (single-ended) inputs with sequencer |
Wide input bandwidth: AD7928, 70 dB min SINAD at 50 kHz input frequency |
Flexible power/serial clock speed management |
No pipeline delays |
High speed serial interface SPI®/QSPI™/MICROWIRE™/DSP compatible |
10-Bit 8, Ch 1 Msps ADC | Analog Devices |
Adc, 10Bit, 1Msps, Tssop-20 | Newark Electronics |
ADC, 10BIT, 1MSPS, TSSOP-20 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7918BRUZ?
Additional datasheets, footprints and schematics for AD7918BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7918BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7918BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7918BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7918BRUZ fall under?
The AD7918BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7918BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7918BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7918BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7918BRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7918BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7918BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7918BRUZ?
You can fill out our help required form which you can use to request a quote for AD7918BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.