Status: | Production |
---|---|
Series: | AD7915 |
RoHS: | Compliant |
Prices starting from US$14.71
High performance |
True differential analog input range: ±VREF |
0 V to VREF with VREF between 2.5 V and 5 V |
Throughput: 1 MSPS/500 kSPS options |
Zero latency architecture |
16-bit resolution with no missing codes |
INL: ±0.4 LSB typical, ±1 LSB maximum |
Dynamic range: 95.5 dB, VREF = 5 V |
SNR: 94 dB at fIN = 1 kHz, VREF = 5 V |
THD: −118.5 dB at fIN = 1 kHz, VREF = 5 V |
SINAD: 93.5 dB at fIN = 1 kHz, VREF = 5 V |
Low power dissipationSingle-supply 2.5 V operation with 1.8 V/2.5 V/3 V/5 V logic interfaceAD7915: 4 mW at 1 MSPS (VDD only) 7 mW at 1 MSPS (total)70 μW at 10 kSPSProprietary serial interface: SPI-/QSPI-/MICROWIRE™-/DSP-compatible110-lead packages: MSOP and 3 mm × 3 mm LFCSPWide operating temperature range: −40°C to +125°C |
Differential 16-bit 1MSPS PulS | Analog Devices |
Adc, 16Bit, 1Msps, Msop-10 | Newark Electronics |
ADC, 16BIT, 1MSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7915BRMZ?
Additional datasheets, footprints and schematics for AD7915BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7915BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7915BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7915BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7915BRMZ fall under?
The AD7915BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7915BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7915BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7915BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7915BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7915BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7915BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7915BRMZ?
You can fill out our help required form which you can use to request a quote for AD7915BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.