Status: | Production |
---|---|
Series: | AD7911 |
RoHS: | Compliant |
Prices starting from US$3.52
Throughput Rate: 250 kSPS |
Specified for VDD of 2.35 V to 5.25 V |
Low Power: 4 mW typ at 250 kSPS with 3 V Supplies 13.5 mW typ at 250 kSPS with 5 V Supplies |
No Pipeline Delays |
Flexible Power/Serial Clock Speed Management |
High Speed Serial Interface SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Standby Mode: 1 µA max |
8-Lead TSOT Package |
See data sheet for additional features |
Dual 10-Bit , 250KSPS ADC I.C. | Analog Devices |
Adc, 10Bit, 250Ksps, -40 To 85Deg C | Newark Electronics |
AD CONVERTOR | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7911ARMZ?
Additional datasheets, footprints and schematics for AD7911ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7911ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7911ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7911ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7911ARMZ fall under?
The AD7911ARMZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7911ARMZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7911ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7911ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7911ARMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7911ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7911ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD7911ARMZ?
You can fill out our help required form which you can use to request a quote for AD7911ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.