AD7910AKSZ-500RL7 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7910
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7910 / AD7920 are 10-bit and 12-bit, high speed, low power, successive-approximation ADCs respectively. The parts operate from a single 2.35 V to 5.25 V power supply and feature throughput rates up to 250 kSPS. The parts contain a low-noise, wide bandwidth track/hold amplifier, which can handle input frequencies in excess of 6 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. There are no pipelined delays associated with the part.The AD7910 / AD7920 use advanced design techniques to achieve very low power dissipation at high throughput rates.The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC. Thus the analog input range for the part is 0 to VDD. The conversion rate is determined by the SCLK.PRODUCT HIGHLIGHTS 10-/12-bit ADCs in SC70 and MSOP packages. Low power consumption. Flexible power/serial clock speed management. The conversion rate is determined by the serial clock, allowing the conversion time to be reduced through the serial clock speed increase. This allows the average power consumption to be reduced when power-down mode is used while not converting. The part also features a power-down mode to maximize power efficiency at lower throughput rates. Current consumption is 1 μA maximum and 50 nA typically when in power-down mode. Reference derived from the power supply. No pipeline delay. The parts feature a standard successive approximation ADC with accurate control of the sampling instant via a CS input and once-off conversion control.

Where to Buy

Prices starting from US$3.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.09
1,564
in stock
Buy Now
Logo for element14
element14
from US$4.71
500
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.00
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.78
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.93
-
Buy Now

Features

Specified for VDD of 2.35 V to 5.25 V
Low Power:
3 mW typ at 250 KSPS with 3 V Supplies
12.5 mW typ at 250 KSPS with 5 V Supplies
Wide Input Bandwidth:
70 dB SNR at 100 kHz Input Frequency
Flexible Power/Serial Clock Speed Management
Throughput Rate: 250 kSPS
No Pipeline Delays
High Speed Serial Interface SPI®/QSPI™/MICROWIRE™/DSP Compatible
Standby Mode: 1 µA max
6-Lead SC70 Package
8-Lead µSOIC Package

Alternative Descriptions

10-Bit,250ksp, ADC in SC70 Pk | Analog Devices
ADC, 10BIT, 250KSPS, SC-70-6 | element14
Adc, 10Bit, 250Ksps, Sc-70-6 Rohs Compliant: Yes |Analog Devices AD7910AKSZ-500RL7 | Newark Electronics
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7910AKSZ-500RL7?

Additional datasheets, footprints and schematics for AD7910AKSZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to AD7910AKSZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7910AKSZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7910AKSZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7910AKSZ-500RL7 fall under?

The AD7910AKSZ-500RL7 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7910AKSZ-500RL7 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7910AKSZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7910AKSZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7910AKSZ-500RL7 have stock available?

Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD7910AKSZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7910AKSZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD7910AKSZ-500RL7?

You can fill out our help required form which you can use to request a quote for AD7910AKSZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay