AD790JNZ

Semiconductors - ICs

> Amplifiers & Comparators

> Comparators

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD790JNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD790JNZ
Series Information for AD790JNZ - Analog Devices

Features

  • feature
    45 ns max Propagation Delay Single 5 V or Dual u2d1e15 V Supply Operation CMOS or TTL Compatible Output 250 u242eV max Input Offset Voltage 500 u242eV max Input Hysteresis Voltage 15 V max Differential Input Voltage Onboard Latch 60 mW Power Dissipation Available in 8-Pin Plastic and Hermetic Cerdip Packages Available in Tape and Reel in Accordance with EIA-481A Standard

Description

IC COMPARATOR DIP-8

The AD790 is a fast (45 ns), precise voltage comparator, with a number of features that make it exceptionally versatile and easy to use. The AD790 may operate from either a single 5 V supply or a dual ±15 V supply. In the single-supply mode, the AD790’s inputs may be referred to ground, a feature not found in other comparators. In the dual-supply mode it has the unique ability of handling a maximum differential voltage of 15 V across its in- put terminals, easing their interfacing to large amplitude and dynamic signals. This device is fabricated using Analog Devices’ Complementary Bipolar (CB) process—which gives the AD790’s combination of fast response time and outstanding input voltage resolution (1 mV max). To preserve its speed and accuracy, the AD790 incorporates a “low glitch” output stage that does not exhibit the large current spikes normally found in TTL or CMOS output stages. Its controlled switching reduces power supply disturbances that can feed back to the input and cause undesired oscillations. The AD790 also has a latching function which makes it suitable for applications requiring synchronous operation. The AD790 is available in five performance grades. The AD790J and the AD790K are rated over the commercial tem- perature range of 0°C to 70°C. The AD790A and AD790B are rated over the industrial temperature range of –40°C to +85°C. The AD790S is rated over the military temperature range of –55°C to +125°C.

Specifications

Comparator Type:
Precision
No. of Comparators:
1 Comparator, 1
Response Time:
45ns
Supply Voltage Range:
4V to 7V 4.5V to 7V 4.5V to 33V
Comparator Case Style:
DIP
No. of Pins:
8Pins
IC Output Type:
CMOS TTL
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
AD790 Series
Automotive Qualification Standard:
-
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Amplifier Case Style:
DIP
Operating Temperature Range:
0°C to +70°C
Output Compatibility:
CMOS TTL
Supply Current:
8mA

Alternate Descriptions

RS Components
Comparator 45ns, AD790JN DIP8
Newark Electronics
Analogue Comparator, Rail to Rail, Precision, 1, 45 ns, 4V to 7V, 4.5V to 7V, 4.5V to 33V, DIP, 8 RoHS Compliant: Yes
Transfer Multisort Elektronik
Comparator; fast; 30ns; 4.5÷33V; THT; DIP8; Comparators:1
Conrad
Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.
RS Components UK
Comparator 45ns, AD790JN DIP8
RS Components DE
Komparator AD790JNZ, 1-Kanal PDIP 8-Pin 5 V Komparator-Typ : Universal Montage-Typ : Durchsteckmontage Stromversorgungs-Typ : Dual, Single Abmessungen : 9.27 x 7.24 x 3.43mm Länge : 9.27mm Breite : 7.24mm CMRR typ. : 95dB Betriebstemperatur max. : +70 °C Versorgungsspannung bipolar typ. : ±12 V, ±15 V, ±3 V, ±5 V, ±9 V, Analog Devices
RS Components HK
Comparator 45ns, AD790JN DIP8
RS Components JP
半導体,コンパレータ
RS Components FR
Comparateur 45ns DIP8
RS Components CN
AD790JNZ 比较器, 5V, 8引脚 PDIP封�
RS Components ES
Comparator 45ns, AD790JN DIP8
RS Components NL
Comparator 45ns, AD790JN DIP8
RS Components NO
AD790JNZ
RS Components US
Comparator 45ns, AD790JN DIP8
RS Components SG
Comparator 45ns, AD790JN DIP8
RS Components TW
Comparatore AD790JNZ