Status: | Production |
---|---|
Series: | AD790 |
RoHS: | Not Compliant |
45 ns max Propagation Delay |
Single 5 V or Dual ±15 V Supply Operation |
CMOS or TTL Compatible Output |
250 µV max Input Offset Voltage |
500 µV max Input Hysteresis Voltage |
15 V max Differential Input Voltage |
Onboard Latch |
60 mW Power Dissipation |
Available in 8-Pin Plastic and Hermetic Cerdip Packages |
Available in Tape and Reel in Accordance with EIA-481A Standard |
ER - Comparator | RS |
HIGH SPEED COMPARATOR IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD790AQ?
Additional datasheets, footprints and schematics for AD790AQ are listed on our Part Details page. You can also find images and similar parts to AD790AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD790AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD790AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD790AQ fall under?
The AD790AQ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to AD790AQ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD790AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD790AQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD790AQ have stock available?
Authorised distributors including RS and Analog Devices have stock available or on a lead time for AD790AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD790AQ often in real-time on the comparison pages.
What if I can't find stock of AD790AQ?
You can fill out our help required form which you can use to request a quote for AD790AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.