Status: | Production |
---|---|
Series: | AD7908 |
RoHS: | Compliant |
Prices starting from US$2.50
Fast throughput rate: 1 MSPS |
Specified for AVDD of 2.7 V to |
5.25 V |
Low Power: |
6.0 mW max at 1 MSPS with 3 V supply |
13.5 mW max at 1 MSPS with 5 V supply |
Eight (single-ended) inputs with sequencer |
Wide input bandwidth: AD7928, |
70 dB min SINAD at 50 kHz input frequency |
Flexible power/serial clock speed management |
No pipeline delays |
High speed serial interface SPI®/QSPI™/MICROWIRE™/DSP compatible |
8-Bit 8, Ch 1 Msps ADC | Analog Devices |
Adc, 8Bit, 1Msps, Tssop-20 | Newark Electronics |
ADC, 8BIT, 1MSPS, TSSOP-20 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7908BRUZ?
Additional datasheets, footprints and schematics for AD7908BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7908BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7908BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7908BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7908BRUZ fall under?
The AD7908BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7908BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7908BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7908BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7908BRUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7908BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7908BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7908BRUZ?
You can fill out our help required form which you can use to request a quote for AD7908BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.