Status: | Production |
---|---|
Series: | AD7904 |
RoHS: | Compliant |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.24
|
11
in stock
|
Buy Now | |
Analog Devices
from US$2.46
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
130
in stock
|
Buy Now | |
element14
from US$3.87
|
130
in stock
|
Buy Now | |
Farnell
from US$3.60
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
102
in stock
|
Buy Now | |
Richardson RFPD
from US$3.73
|
19
in stock
|
Buy Now |
Fast throughput rate: 1 MSPS |
Specified for AVDD of 2.7 V to 5.25 V |
Low power: |
6 mW maximum at 1 MSPS with 3 V supplies |
13.5 mW maximum at 1 MSPS with 5 V supplies |
4 single-ended inputs with sequencer |
Wide input bandwidth: |
AD7924, 70 dB SNR at 50 kHz input frequency |
Flexible power/serial clock speed management |
No pipeline delays |
High speed serial interface: SPI/QSPI™/ MICROWIRE™/DSP compatible |
Shutdown mode: 0.5 μA maximum |
16-lead TSSOP package |
Qualified for automotive applications |
8-Bit 4,CH 1 Msps ADC I.C. | Analog Devices |
Adc, 8Bit, 1Msps, Tssop-16 | Newark Electronics |
ADC, 8BIT, 1MSPS, TSSOP-16 | element14 |
CONVERTER - ADC | Richardson RFPD |
ADC Single SAR 1MSPS 8-Bit Serial | RS |
Where can I find additional details, specifications and documents for a AD7904BRUZ?
Additional datasheets, footprints and schematics for AD7904BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7904BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7904BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7904BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7904BRUZ fall under?
The AD7904BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7904BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7904BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7904BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7904BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7904BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7904BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7904BRUZ?
You can fill out our help required form which you can use to request a quote for AD7904BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.