Status: | Production |
---|---|
Series: | AD7899 |
RoHS: | Compliant |
Prices starting from US$16.34
Fast (2.2 µs) 14-Bit ADC |
400 kSPS Throughput Rate |
0.3 µs Track/Hold Acquisition Time |
Single Supply Operation |
High-Speed Parallel Interface which Also Allows Interfacing to 3 V Processors |
Low Power, 80 mW Typ |
Selection of Input Ranges: |
±10 V, ±5 V and ±2.5 V |
0 V to 2.5 V and 0 V to 5 V |
Power-Saving Mode, 20 µW Typ |
Overvoltage Protection on Analog Inputs |
Power-Down Mode via STBY Pin |
Adc, 14Bit, 400Ksps, Soic-28 | Newark Electronics |
ADC, 14BIT, 400KSPS, SOIC-28 | element14 |
14-BIT BIPOLAR INPUT SINGLE SU | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7899ARZ-1?
Additional datasheets, footprints and schematics for AD7899ARZ-1 are listed on our Part Details page. You can also find images and similar parts to AD7899ARZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7899ARZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7899ARZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7899ARZ-1 fall under?
The AD7899ARZ-1 is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7899ARZ-1 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7899ARZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7899ARZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7899ARZ-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Analog Devices have stock available or on a lead time for AD7899ARZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7899ARZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD7899ARZ-1?
You can fill out our help required form which you can use to request a quote for AD7899ARZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.