AD7898ARZ-3 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7898
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.47

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.47
2,868
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.14
78
in stock
Buy Now
Logo for element14
element14
from US$12.15
78
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.54
78
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$10.65
-
Buy Now

Features

Fast 12-Bit ADC with 220 kSPS Throughput Rate
8-Lead SOIC
Single 5 V Supply Operation
High Speed, Flexible, Serial Interface that Allows Interfacing to 3 V Processors
On-Chip Track/Hold Amplifier
Selection of Input Ranges:
±10 V for AD7898-10
±2.5 V for AD7898-3
High Input Impedance
Low Power: 22.5 mW Max

Alternative Descriptions

5V 12-BIT SERIAL ADC IN 8-PIN | Analog Devices
Adc, 12Bit, 220Ksps, Nsoic-8 | Newark Electronics
ADC, 12BIT, 220KSPS, NSOIC-8 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7898ARZ-3?

Additional datasheets, footprints and schematics for AD7898ARZ-3 are listed on our Part Details page. You can also find images and similar parts to AD7898ARZ-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7898ARZ-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7898ARZ-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7898ARZ-3 fall under?

The AD7898ARZ-3 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7898ARZ-3 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7898ARZ-3 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7898ARZ-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7898ARZ-3 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7898ARZ-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7898ARZ-3 often in real-time on the comparison pages.

What if I can't find stock of AD7898ARZ-3?

You can fill out our help required form which you can use to request a quote for AD7898ARZ-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay