AD7896ANZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7896ANZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7896ANZ
Series Information for AD7896ANZ - Analog Devices

Features

  • feature
    100 kHz Throughput Rate Fast 12-Bit Sampling ADC with 8 u242es Conversion Time 8-Lead PDIP and SOIC Single 2.7 V to 5.5 V Supply Operation High Speed, Easy-to-Use Serial Interface On-Chip Track-and-Hold Amplifier Analog Input Range Is 0 V to Supply High Input Impedance Low Power: 9 mW Typ

Description

IC 12BIT ADC 3V 7896 DIP8

The AD7896 is a fast, 12-bit ADC that operates from a single 2.7 V to 5.5 V supply and is housed in small 8-lead PDIP and 8-lead SOIC packages. The part contains an 8 µs successive approximation ADC, an on-chip track-and-hold amplifier, an on-chip clock, and a high speed serial interface. Output data from the AD7896 is provided via a high speed, serial interface port. This 2-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part. In addition to the traditional dc accuracy specifications, such as linearity, full-scale, and offset errors, the AD7896 is also speci- fied for dynamic performance parameters, including harmonic distortion and signal-to-noise ratio. The part accepts an analog input range of 0 V to VDD and operates from a single 2.7 V to 5.5 V supply, consuming only 9 mW typical. The VDD input is also used as the reference for the part so that no external reference is required. The AD7896 features a high sampling rate mode and, for low power applications, a proprietary automatic power-down mode where the part automatically goes into power-down once conver- sion is complete and “wakes up” before the next conversion cycle. The part is available in a small, 8-lead, 0.3'' wide, plastic or hermetic dual-in-line package (PDIP) and in an 8-lead, small outline IC (SOIC).

Specifications

Resolution (Bits):
12bit
Sampling Rate:
100kSPS
Input Channel Type:
Single Ended
Data Interface:
Serial
Supply Voltage Type:
Single
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
ADC / DAC Case Style:
DIP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Single 12-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
A/D / D/A Features:
CMOS Serial O/P Successive Approximation Track and Hold
Base Number:
7896
Conversion Time:
8µs
IC Case Style:
DIP
IC Generic Number:
7896
Linearity Error:
1%
Linearity Error ADC / DAC +:
1LSB
Linearity Error ADC / DAC -:
1LSB
Logic Function Number:
7896
No. of Bits:
12bit
No. of Channels:
1Channels
Operating Temperature Range:
-40°C to +85°C
Power Dissipation Ptot Max:
450mW
Supply Current:
5mA
Supply Voltage Range:
2.7V to 5.5V
Supply Voltage Range - Analogue:
2.7V to 5.5V
Termination Type:
Through Hole

Alternate Descriptions

Newark Electronics
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes
Richardson RFPD
CONVERTER - ADC