Status: | Unknown |
---|---|
Series: | 12-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7892 |
Conversion Time | 1.6µs |
IC Case Style | SOIC |
Linearity Error ADC / DAC + | 1.5LSB |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 18mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD7892AR-1Z?
Additional datasheets, footprints and schematics for AD7892AR-1Z are listed on our Part Details page. You can also find images and similar parts to AD7892AR-1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7892AR-1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7892AR-1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7892AR-1Z fall under?
The AD7892AR-1Z is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD7892AR-1Z when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7892AR-1Z you can contact the distributor directly for product support, shipping queries etc.
Is the AD7892AR-1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7892AR-1Z have stock available?
There is no stock from authorised distributors for AD7892AR-1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7892AR-1Z often in real-time on the comparison pages.
What if I can't find stock of AD7892AR-1Z?
You can fill out our help required form which you can use to request a quote for AD7892AR-1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.