Status: | Production |
---|---|
Series: | AD7891 |
RoHS: | Compliant |
Prices starting from US$20.20
Fast 12-Bit ADC with 1.6 µs Conversion Time |
8 Single-Ended Analog Input Channels |
Overvoltage Protection on Each Channel |
Selection of Input Ranges: |
±5 V, ±10 V for AD7891-1 |
0 to +2.5 V, 0 to +5 V, ±2.5 V for AD7891-2 |
Parallel and Serial Interface |
On-Chip Track/Hold Amplifier |
On-Chip Reference |
Single-Supply, Low Power Operation (100 mW Max) |
Power-Down Mode (75 µW Typ) |
8 CHANNEL,12-BIT ADC I.C. | Analog Devices |
Adc, 12Bit, 454Ksps, Mqfp-44 | Newark Electronics |
ADC, 12BIT, 454KSPS, MQFP-44 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7891ASZ-1?
Additional datasheets, footprints and schematics for AD7891ASZ-1 are listed on our Part Details page. You can also find images and similar parts to AD7891ASZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7891ASZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7891ASZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7891ASZ-1 fall under?
The AD7891ASZ-1 is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7891ASZ-1 when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7891ASZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7891ASZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7891ASZ-1 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7891ASZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7891ASZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD7891ASZ-1?
You can fill out our help required form which you can use to request a quote for AD7891ASZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.