Status: | Production |
---|---|
Series: | AD7890 |
RoHS: | Compliant |
Prices starting from US$19.27
Fast 12-bit ADC with 5.9 µs conversion time |
Eight single-ended analog input channels |
Selection of input ranges: |
±10 V for AD7890-10 |
0 V to 4.096 V for AD7890-4 |
0 V to 2.5 V for AD7890-2 |
Allows separate access to multiplexer and ADC |
On-chip track/hold amplifier |
On-chip reference |
High-speed, flexible, serial interface |
Single supply, low-power operation (50 mW max) |
Power-down mode (75 µW typ) |
8-CH,100K,12-BIT ADC | Analog Devices |
Adc, 12-Bit, Wsoic-24, -40 To 85Deg C | Newark Electronics |
ADC, 12-BIT, WSOIC-24, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7890ARZ-10?
Additional datasheets, footprints and schematics for AD7890ARZ-10 are listed on our Part Details page. You can also find images and similar parts to AD7890ARZ-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7890ARZ-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7890ARZ-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7890ARZ-10 fall under?
The AD7890ARZ-10 is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7890ARZ-10 when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7890ARZ-10 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7890ARZ-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7890ARZ-10 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7890ARZ-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7890ARZ-10 often in real-time on the comparison pages.
What if I can't find stock of AD7890ARZ-10?
You can fill out our help required form which you can use to request a quote for AD7890ARZ-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.