Status: | Production |
---|---|
Series: | AD7888 |
RoHS: | Compliant |
Prices starting from US$7.72
Specified for VDD of 2.7 V to 5.25 V |
Flexible Power/Throughput Rate Management |
Shutdown Mode: 1 µA Max |
Eight Single-Ended Inputs |
Serial Interface: |
SPI®/QSPI™/MICROWIRE™/DSP Compatible |
16-Lead Narrow SOIC and TSSOP Packages |
8CH. 12-BIT MICROPOWER SERIAL | Analog Devices |
Adc, 12Bit, 125Ksps, Nsoic-16 | Newark Electronics |
ADC, 12BIT, 125KSPS, NSOIC-16 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7888BRZ?
Additional datasheets, footprints and schematics for AD7888BRZ are listed on our Part Details page. You can also find images and similar parts to AD7888BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7888BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7888BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7888BRZ fall under?
The AD7888BRZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7888BRZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7888BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7888BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7888BRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7888BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7888BRZ often in real-time on the comparison pages.
What if I can't find stock of AD7888BRZ?
You can fill out our help required form which you can use to request a quote for AD7888BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.