AD7887BRZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7887BRZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7887BRZ
Series Information for AD7887BRZ - Analog Devices

Features

  • feature
    Specified for VDD of 2.7 V to 5.25 V Flexible power/throughput rate management Shutdown mode: 1 u03bcA max One or two single-ended inputs Serial interface: SPIu00ae/QSPIu2122/MICROWIREu2122/DSP compatible 8-lead narrow SOIC and MSOP packages Qualified for automotive applications

Description

ADC DUAL 12BIT 125KSPS NSOIC-8

The AD7887 is a high speed, low power, 12-bit analog-to-digital converter (ADC) that operates from a single 2.7 V to 5.25 V power supply. The AD7887 is capable of 125 kSPS throughput rate. The input track-and-hold acquires a signal in 500 ns and features a single-ended sampling scheme. The output coding for the AD7887 is straight binary, and the part is capable of converting full power signals of up to 2.5 MHz. The AD7887 can be configured for either dual- or single-channel operation via the on-chip control register. There is a default single-channel mode that allows the AD7887 to be operated as a read-only ADC. In single-channel operation, there is one analog input (AIN0) and the AIN1/VREF pin assumes its VREF function. This VREF pin allows the user access to the part’s internal 2.5 V reference, or the VREF pin can be overdriven by an external reference to provide the reference voltage for the part. This external reference voltage has a range of 2.5 V to VDD. The analog input range on AIN0 is 0 to VREF. In dual-channel operation, the AIN1/VREF pin assumes its AIN1 function, providing a second analog input channel. In this case, the reference voltage for the part is provided via the VDD pin. As a result, the input voltage range on both the AIN0 and AIN1 inputs is 0 to VDD. CMOS construction ensures low power dissipation of typically 2 mW for normal operation and 3 μW in power-down mode. The part is available in an 8-lead, 0.15-inch-wide narrow body SOIC and an 8-lead MSOP package.

Specifications

Resolution (Bits):
12bit
Sampling Rate:
125kSPS
Input Channel Type:
Single Ended
Data Interface:
SPI
Supply Voltage Type:
Single
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
NSOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
Dual 12-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
ADC Single SAR 125KSPS 12-Bit Serial
Newark Electronics
ADC, DUAL, 12BIT, 125KSPS, NSOIC-8; Resolution (Bits):12bit; Sampling Rate:125kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; No. of Pins:8PinsRoHS Compliant: Yes
Richardson RFPD
CONVERTER - ADC
RS Components UK
ADC Single SAR 125KSPS 12-Bit Serial
RS Components DE
12-Bit-Bit ADC AD7887BRZ Single Ended Seriell (SPI/QSPI/Microwire), SOIC 8-Pin 2 Montage-Typ : SMD Abtastrate : 125ksps Architektur : SAR Versorgungsspannung einzeln typ. : 3.3, 5 V Integrale Nichtlinearität : ±1LSB Abmessungen : 5 x 4 x 1.5mm, Analog Devices
RS Components HK
ADC Single SAR 125KSPS 12-Bit Serial
RS Components JP
半導体,信号変換,ADC,12Bit
RS Components FR
CAN simple SAR 125Ksps 12bits série
RS Components CN
ADC Single SAR 125KSPS 12-Bit Serial
RS Components ES
ADC Single SAR 125KSPS 12-Bit Serial
RS Components NL
ADC Single SAR 125KSPS 12-Bit Serial
RS Components NO
ADC Single SAR 125KSPS 12-Bit Serial
RS Components US
ADC Single SAR 125KSPS 12-Bit Serial
RS Components SG
ADC Single SAR 125KSPS 12-Bit Serial
RS Components TW
ADC Single SAR 125KSPS 12-Bit Serial