AD7876CRZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7876
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$95.16

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$97.75
260
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$95.16
-
Buy Now

Features

Complete Monolithic 12-Bit ADC with:
2 µs Track/Hold Amplifier
8 µs A/D Converter
On-Chip Reference
Laser-Trimmed Clock
Parallel, Byte and Serial Digital Interface
57 ns Data Access Time
72 dB SNR at 10 kHz Input Frequency (AD7870, AD7875)
Low Power: –60 mW typ
Variety of Input Ranges:
±3 V for AD7870
0 V to +5 V for AD7875
±10 V for AD7876

Alternative Descriptions

12-BIT SAMPLING ADC IC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7876CRZ?

Additional datasheets, footprints and schematics for AD7876CRZ are listed on our Part Details page. You can also find images and similar parts to AD7876CRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7876CRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7876CRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7876CRZ fall under?

The AD7876CRZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7876CRZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7876CRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7876CRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7876CRZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7876CRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7876CRZ often in real-time on the comparison pages.

What if I can't find stock of AD7876CRZ?

You can fill out our help required form which you can use to request a quote for AD7876CRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay