Status: | Production |
---|---|
Series: | AD7873 |
RoHS: | Compliant |
4-Wire touch screen interface |
On-chip temperature sensor: –40°C to +85°C |
On-chip 2.5 V reference |
Direct battery measurement (0 V to 6 V) |
Touch pressure measurement |
Specified throughput rate of 125 kSPS |
Single supply, VCC of 2.2 V to 5.25 V |
Ratiometric conversion |
High speed serial interface |
Programmable |
8- or 12-bit resolution |
One auxiliary analog input |
Shutdown mode: 1 µA maximum |
16-lead QSOP, TSSOP, and LFCSP packages |
Touch Screen Digitizer, 12Bit, Qsop | Newark Electronics |
TOUCH SCREEN DIGITIZER, 12BIT, QSOP | element14 |
2.7V 12-BIT Touch Screen Digi | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7873ARQZ?
Additional datasheets, footprints and schematics for AD7873ARQZ are listed on our Part Details page. You can also find images and similar parts to AD7873ARQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7873ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7873ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7873ARQZ fall under?
The AD7873ARQZ is listed under Resistive Touch Controllers.
Can I view similar or alternative parts?
You can view similar parts to AD7873ARQZ when available in the Resistive Touch Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7873ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7873ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7873ARQZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7873ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7873ARQZ often in real-time on the comparison pages.
What if I can't find stock of AD7873ARQZ?
You can fill out our help required form which you can use to request a quote for AD7873ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.