AD7871JPZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7871
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$86.23

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$86.23
1,309
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$118.70
-
Buy Now

Features

Complete monolithic 14-bit ADC
Twos complement coding
Parallel, byte, and serial digital interface
80 dB SNR at 10 kHz input frequency
57 ns data access time
Low power: 50 mW typ
83 kSPS throughput rate

Alternative Descriptions

14 BIT ADC IC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7871JPZ?

Additional datasheets, footprints and schematics for AD7871JPZ are listed on our Part Details page. You can also find images and similar parts to AD7871JPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7871JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7871JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7871JPZ fall under?

The AD7871JPZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7871JPZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7871JPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7871JPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7871JPZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7871JPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7871JPZ often in real-time on the comparison pages.

What if I can't find stock of AD7871JPZ?

You can fill out our help required form which you can use to request a quote for AD7871JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay