Status: | Production |
---|---|
Series: | AD7866 |
RoHS: | Compliant |
Dual 12-Bit, 2-Channel ADC |
Fast Throughput Rate 1 MSPS |
Specified for VDD of 2.7 V to 5.25 V |
Low Power: |
11.4 mW Max at 1 MSPS with 3 V Supplies |
24 mW Max at 1 MSPS with 5 V Supplies |
Wide Input Bandwidth |
70 dB SNR at 300 kHz Input Frequency |
Onboard Reference 2.5 V |
Flexible Power/Throughput Rate Management |
Simultaneous Conversion/Read |
No Pipeline Delays |
High-Speed Serial Interface SPI®/QSPI™/ MICROWIRE™/DSP Compatible |
Shut-Down Mode: µA Max |
20-Lead TSSOP Package |
ADC, 12BIT, 1MSPS, SERIAL, TSSOP-20 | element14 |
12-Bit single channel ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7866BRUZ?
Additional datasheets, footprints and schematics for AD7866BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7866BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7866BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7866BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7866BRUZ fall under?
The AD7866BRUZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7866BRUZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7866BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7866BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7866BRUZ have stock available?
Authorised distributors including element14, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7866BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7866BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7866BRUZ?
You can fill out our help required form which you can use to request a quote for AD7866BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.