Status: | Production |
---|---|
Series: | AD7866 |
RoHS: | Compliant |
Dual 12-Bit, 2-Channel ADC |
Fast Throughput Rate 1 MSPS |
Specified for VDD of 2.7 V to 5.25 V |
Low Power: |
11.4 mW Max at 1 MSPS with 3 V Supplies |
24 mW Max at 1 MSPS with 5 V Supplies |
Wide Input Bandwidth |
70 dB SNR at 300 kHz Input Frequency |
Onboard Reference 2.5 V |
Flexible Power/Throughput Rate Management |
Simultaneous Conversion/Read |
No Pipeline Delays |
High-Speed Serial Interface SPI®/QSPI™/ MICROWIRE™/DSP Compatible |
Shut-Down Mode: µA Max |
20-Lead TSSOP Package |
ADC, 12-BIT, 1MSPS, TSSOP-20 | element14 |
Adc, 12-Bit, 1Msps, Tssop-20 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7866ARUZ?
Additional datasheets, footprints and schematics for AD7866ARUZ are listed on our Part Details page. You can also find images and similar parts to AD7866ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7866ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7866ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7866ARUZ fall under?
The AD7866ARUZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7866ARUZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7866ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7866ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7866ARUZ have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD7866ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7866ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD7866ARUZ?
You can fill out our help required form which you can use to request a quote for AD7866ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.