Status: | Production |
---|---|
Series: | AD7865 |
RoHS: | Compliant |
Fast (2.4 µs) 14-Bit ADC |
Four Simultaneously Sampled Inputs |
Four Track/Hold Amplifiers |
0.35 µs Track/Hold Acquisition Time |
2.4 µs Conversion Time per Channel |
HW/SW Select of Channel Sequence for Conversion |
Single Supply Operation |
Low Power, 115 mW Typ |
Selection of Input Ranges: |
±10 V, ±5 V and ±2.5 V |
0 V to 5 V and 0 V to 2.5 V |
High Speed Parallel Interface Allows Interfacing to 3 V Processors |
Power Saving Mode, 15 µW Typ |
Overvoltage Protection on Analog Inputs |
4 CH. SIMULTANEOUS BIPOLAR,14- | Analog Devices |
Adc, 14Bit, 350Ksps, Qfp-44 | Newark Electronics |
ADC, 14BIT, 350KSPS, QFP-44 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7865BSZ-2?
Additional datasheets, footprints and schematics for AD7865BSZ-2 are listed on our Part Details page. You can also find images and similar parts to AD7865BSZ-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7865BSZ-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7865BSZ-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7865BSZ-2 fall under?
The AD7865BSZ-2 is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7865BSZ-2 when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7865BSZ-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7865BSZ-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7865BSZ-2 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7865BSZ-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7865BSZ-2 often in real-time on the comparison pages.
What if I can't find stock of AD7865BSZ-2?
You can fill out our help required form which you can use to request a quote for AD7865BSZ-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.