Status: | Production |
---|---|
Series: | AD7862 |
RoHS: | Compliant |
Two Fast 12-Bit ADCs |
Four Input Channels |
Simultaneous Sampling & Conversion |
4 µs Throughput Time |
Single Supply Operation |
High Speed Parallel Interface |
Low Power, 60 mW typ |
Selection of Input Ranges: |
±10 V for AD7862-10 |
±2.5 V for AD7862-3 |
0 V to 2.5 V for AD7862-2 |
Power Saving Mode, 50 µW typ |
Overvoltage Protection on Analog Inputs |
14-Bit Pin Compatible Upgrade (AD7863) |
DUAL 12-BIT PARALLEL ADC I.C. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7862ANZ-10?
Additional datasheets, footprints and schematics for AD7862ANZ-10 are listed on our Part Details page. You can also find images and similar parts to AD7862ANZ-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7862ANZ-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7862ANZ-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7862ANZ-10 fall under?
The AD7862ANZ-10 is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7862ANZ-10 when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7862ANZ-10 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7862ANZ-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7862ANZ-10 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7862ANZ-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7862ANZ-10 often in real-time on the comparison pages.
What if I can't find stock of AD7862ANZ-10?
You can fill out our help required form which you can use to request a quote for AD7862ANZ-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.