Status: | Production |
---|---|
Series: | AD7861 |
RoHS: | Compliant |
11-Bit Resolution Analog-to-Digital Converter |
Seven Single-Ended Analog Inputs |
Four Input Channels Simultaneously Sampled |
Expansion with 4 Multiplexed Inputs |
Internal 2.5 V Reference |
3.2 µs Conversion Time per Channel |
User Definable Channel Sequencing |
Single Supply +5 V Operation |
Double Buffered Register Outputs |
6.25 MHz to 12.5 MHz Operating Clock Range |
A/D CONVERTER | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7861APZ?
Additional datasheets, footprints and schematics for AD7861APZ are listed on our Part Details page. You can also find images and similar parts to AD7861APZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7861APZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7861APZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7861APZ fall under?
The AD7861APZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7861APZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7861APZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7861APZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7861APZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7861APZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7861APZ often in real-time on the comparison pages.
What if I can't find stock of AD7861APZ?
You can fill out our help required form which you can use to request a quote for AD7861APZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.