Status: | Production |
---|---|
Series: | AD7858 |
RoHS: | Compliant |
Specified for VDD of 3 V to 5.5 V |
System and Self-Cal with Autocal on Power-Up |
Eight Single-Ended or Four Pseudo-Differential Inputs |
Low Power: 12 mW/AD7858, 4.5 mW/AD7858L |
Automatic Power-Down After Conversion (25 µW) |
SELF CAL.SERIAL 8CH. 12-BIT AD | Analog Devices |
ADC, 12BIT, 200KSPS, SPI, SOIC-24 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7858ARZ?
Additional datasheets, footprints and schematics for AD7858ARZ are listed on our Part Details page. You can also find images and similar parts to AD7858ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7858ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7858ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7858ARZ fall under?
The AD7858ARZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7858ARZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7858ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7858ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7858ARZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7858ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7858ARZ often in real-time on the comparison pages.
What if I can't find stock of AD7858ARZ?
You can fill out our help required form which you can use to request a quote for AD7858ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.