Status: | Production |
---|---|
Series: | AD7851 |
RoHS: | Compliant |
Prices starting from US$17.16
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$17.16
|
-
|
Buy Now |
333 kSPS Throughput Rate/±2 LSB DNL—A Grade |
285 kSPS Throughput Rate/±1 LSB DNL—K Grade |
A and K Grades Guaranteed to 125°C/238 kSPS Throughput Rate |
Pseudo-Differential Input with Two Input Ranges |
Read/Write Capability of Calibration Data |
System and Self-Calibration with Autocalibration on Power-Up |
Single 5 V Supply |
Low Power: 60 mW Typ |
Power-Down Mode: 5 µW Typ Power Consumption |
Flexible Serial Interface: 8051/SPI®/QSPI™/µP Compatible |
24-Lead PDIP, SOIC, and SSOP Packages |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7851ARZ?
Additional datasheets, footprints and schematics for AD7851ARZ are listed on our Part Details page. You can also find images and similar parts to AD7851ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7851ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7851ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7851ARZ fall under?
The AD7851ARZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7851ARZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7851ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7851ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7851ARZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD7851ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7851ARZ often in real-time on the comparison pages.
What if I can't find stock of AD7851ARZ?
You can fill out our help required form which you can use to request a quote for AD7851ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.