AD7851ARSZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7851
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD7851 is a high speed, 14-bit ADC which operate from a single 5V power supply. The ADC powers-up with a set of default conditions at which time it can be operated as a read-only ADC. The ADC contains self-calibration and system calibration options to ensure accurate operation over time and temperature and has a number of power down options for low power

Prices starting from US$17.16


Distributor Starting From Stock
Logo for Analog Devices Analog Devices -
1,475
Buy Now
Logo for Richardson RFPD Richardson RFPD US$17.16
-
Buy Now
View Full Pricing & Stock Comparison

Features

333 kSPS Throughput Rate/±2 LSB DNL—A Grade
285 kSPS Throughput Rate/±1 LSB DNL—K Grade
A and K Grades Guaranteed to 125°C/238 kSPS Throughput Rate
Pseudo-Differential Input with Two Input Ranges
Read/Write Capability of Calibration Data
System and Self-Calibration with Autocalibration on Power-Up
Single 5 V Supply
Low Power: 60 mW Typ
Power-Down Mode: 5 µW Typ Power Consumption
Flexible Serial Interface: 8051/SPI®/QSPI™/µP Compatible
24-Lead PDIP, SOIC, and SSOP Packages

Alternative Descriptions

14 BIT SELF CALIBRATION ADC I. | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7851ARSZ?

Additional datasheets, footprints and schematics for AD7851ARSZ are listed on our Part Details page. You can also find images and similar parts to AD7851ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7851ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7851ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7851ARSZ fall under?

The AD7851ARSZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7851ARSZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7851ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7851ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7851ARSZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7851ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7851ARSZ often in real-time on the comparison pages.

What if I can't find stock of AD7851ARSZ?

You can fill out our help required form which you can use to request a quote for AD7851ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay