AD7845JNZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7845JNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7845JNZ
Series Information for AD7845JNZ - Analog Devices

Features

  • feature
    12-Bit CMOS MDAC with Output Amplifier 4-Quadrant Multiplication Guaranteed Monotonic (TMIN to TMAX) Space-Saving 0.3" DIPs and 24- or 28-Terminal Surface Mount Packages Application Resistors On Chip for Gain Ranging, etc. Low Power LC2 MOS

Description

12BIT DAC MULTIPLYING 7845 DIP24

The AD7845 is the industry’s first 4-quadrant multiplying D/A converter with an on-chip amplifier. It is fabricated on the LC2 MOS process, which allows precision linear components and digital circuitry to be implemented on the same chip. The 12 data inputs drive latches which are controlled by stan- dard CS and WR signals, making microprocessor interfacing simple. For stand-alone operation, the CS and WR inputs can be tied to ground, making all latches transparent. All digital inputs are TTL and 5 V CMOS compatible. The output amplifier can supply ±10 V into a 2 kΩ load. It is internally compensated, and its input offset voltage is low due to laser trimming at wafer level. For normal operation, RFB is tied to VOUT, but the user may alternatively choose RA, RB or RC to scale the output voltage range.

Specifications

Resolution (Bits):
12bit
Sampling Rate:
-
Input Channel Type:
Parallel
Supply Voltage Range:
± 14.25V to ± 15.75V
ADC / DAC Case Style:
DIP
No. of Pins:
24Pins
Data Interface:
Parallel
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
AD7845 Series
Automotive Qualification Standard:
-
MSL:
-
SVHC:
No SVHC (07-Jul-2017)
A/D / D/A Features:
CMOS Latches Microprocessor Compatible Multiplying Parallel I/P Voltage O/P
Base Number:
7845
Conversion Time:
1µs
IC Case Style:
DIP
IC Generic Number:
7845
IC Temperature Range:
Commercial
Linearity Error:
1%
Linearity Error ADC / DAC +:
1LSB
Linearity Error ADC / DAC -:
1LSB
Logic Function Number:
7845
No. of Bits:
12bit
No. of Channels:
1Channels
Operating Temperature Range:
0°C to +70°C
Output Type:
Voltage
Power Dissipation Ptot Max:
420mW
Settling Time:
1µs
Supply Current:
6mA
Supply Voltage Max:
15.75V
Supply Voltage Min:
14.25V

Alternate Descriptions

RS Components
1 channel 12bit D-A converter,AD7845JN
Richardson RFPD
CONVERTER - DAC
RS Components UK
1 channel 12bit D-A converter,AD7845JN
RS Components DE
12 bit-Bit D/A-Wandler, AD7845JNZ 200ksps, Parallel, PDIP 24-Pin Montage-Typ : Durchsteckmontage Stromversorgungs-Typ : Dual Referenzspannung : Extern Architektur : R-to-R, Resistor String Rücksetzzeit max. : 5µs Ausgangspolarität : Bipolar, Unipolar Skalierungsfehler : ±7LSB Abmessungen : 31.75 x 6.35 x 3.3mm, Analog Devices
RS Components HK
1 channel 12bit D-A converter,AD7845JN
RS Components JP
1 channel 12bit D-A converter,AD7845JN
RS Components FR
Convertisseur numérique-analogique
RS Components CN
IC,数模,转换器,并行,12 �
RS Components ES
1 channel 12bit D-A converter,AD7845JN
RS Components NL
1 channel 12bit D-A converter,AD7845JN
RS Components NO
1 channel 12bit D-A converter,AD7845JN
RS Components US
1 channel 12bit D-A converter,AD7845JN
RS Components SG
1 channel 12bit D-A converter,AD7845JN
RS Components TW
1 channel 12bit D-A converter,AD7845JN