Status: | Production |
---|---|
Series: | AD7843 |
RoHS: | Compliant |
4-wire touch screen interface |
Specified throughput rate of 125 kSPS |
Low power consumption: 1.37 mW max at 125 kSPS with VCC = 3.6 V |
Single supply, VCC of 2.2 V to 5.25 V |
Ratiometric conversion |
High speed serial interface |
Programmable 8-bit or 12-bit resolution |
2 auxiliary analog inputs |
Shutdown mode: 1 µA max |
16-lead QSOP and TSSOP packages |
Touch Screen Digitizer, 12Bit, Qsop | Newark Electronics |
TOUCH SCREEN DIGITIZER, 12BIT, QSOP | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7843ARQZ?
Additional datasheets, footprints and schematics for AD7843ARQZ are listed on our Part Details page. You can also find images and similar parts to AD7843ARQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7843ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7843ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7843ARQZ fall under?
The AD7843ARQZ is listed under Capacitive-to-Digital and Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to AD7843ARQZ when available in the Capacitive-to-Digital and Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7843ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7843ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7843ARQZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD7843ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7843ARQZ often in real-time on the comparison pages.
What if I can't find stock of AD7843ARQZ?
You can fill out our help required form which you can use to request a quote for AD7843ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.