Status: | Unknown |
---|---|
Series: | AD7840 Series |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 400kSPS |
Input Channel Type | Parallel Serial |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 24Pins |
Data Interface | Parallel Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD7840 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD7840KNZ?
Additional datasheets, footprints and schematics for AD7840KNZ are listed on our Part Details page. You can also find images and similar parts to AD7840KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7840KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7840KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7840KNZ fall under?
The AD7840KNZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD7840KNZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7840KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7840KNZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7840KNZ have stock available?
There is no stock from authorised distributors for AD7840KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7840KNZ often in real-time on the comparison pages.
What if I can't find stock of AD7840KNZ?
You can fill out our help required form which you can use to request a quote for AD7840KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.