Status: | Production |
---|---|
Series: | AD7840 |
RoHS: | Compliant |
Complete 14-Bit Voltage Output DAC |
Parallel and Serial Interface Capability |
80 dB Signal-to-Noise Ratio |
Interfaces to High Speed DSP Processors |
e.g. ADSP-2100, TMS32010, TMS32020 |
45 ns min WR Pulse Width |
Interfaces to High Speed DSP Processors |
e.g. ADSP-2100, TMS32010, TMS32020 |
Low Power- 70 mW typ |
Operates from ±5 V Supplies |
14-BIT DAC IC | Analog Devices |
Da Converter, 14Bit, 100Ksps, Ssop | Newark Electronics |
DA CONVERTER, 14BIT, 100KSPS, SSOP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7840ARSZ?
Additional datasheets, footprints and schematics for AD7840ARSZ are listed on our Part Details page. You can also find images and similar parts to AD7840ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7840ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7840ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7840ARSZ fall under?
The AD7840ARSZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7840ARSZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7840ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7840ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7840ARSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7840ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7840ARSZ often in real-time on the comparison pages.
What if I can't find stock of AD7840ARSZ?
You can fill out our help required form which you can use to request a quote for AD7840ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.