AD783JRZ Sample/Track and Hold Amplifiers by Analog Devices

Status: Production
Series: AD783
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$39.63


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$45.84
3,029
Buy Now
Logo for Newark Electronics Newark Electronics US$39.63
86
Buy Now
Logo for element14 element14 US$49.15
86
Buy Now
Logo for Farnell Farnell US$52.92
86
Buy Now
Logo for Chip One Stop Chip One Stop US$50.40
35
Buy Now
View Full Pricing & Stock Comparison

Features

Acquisition Time to 0.01%:
250 ns Typical
Low Power dissipation: 95 mW
Low Droop Rate: 0.02 µV/µs
Fully Specified and Tested Hold Mode Distortion
Total Harmonic Distortion:
-85 dB
Aperture Jitter: 50 ps Maximum
Internal Hold Capacitor
Self-Correcting Architecture
8-Pin Mini Cerdip and SOIC Packages

Alternative Descriptions

12-BIT 250 NS S/H AMP IC | Analog Devices
Sample & Hold Amp, 15Mhz, 250Ns, Nsoic | Newark Electronics
SAMPLE & HOLD AMP, 15MHZ, 250NS, NSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD783JRZ?

Additional datasheets, footprints and schematics for AD783JRZ are listed on our Part Details page. You can also find images and similar parts to AD783JRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD783JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD783JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD783JRZ fall under?

The AD783JRZ is listed under Sample/Track and Hold Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD783JRZ when available in the Sample/Track and Hold Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD783JRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD783JRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD783JRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD783JRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD783JRZ often in real-time on the comparison pages.

What if I can't find stock of AD783JRZ?

You can fill out our help required form which you can use to request a quote for AD783JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay