Status: | Production |
---|---|
Series: | AD7828 |
RoHS: | Compliant |
4 or 8 Analog Input Channels |
Built-In Track-and-Hold Function |
10 kHz Signal Handling on Each Channel |
Fast Microprocessor Interface |
Single 5 V Supply |
Low Power: 50 mW |
Fast Conversion Rate: 2.5 µs/Channel |
Tight Error Specification: 1/2 LSB |
CONVERTER - ADC | Richardson RFPD |
CMOS CONVERTER IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD7828KNZ?
Additional datasheets, footprints and schematics for AD7828KNZ are listed on our Part Details page. You can also find images and similar parts to AD7828KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7828KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7828KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7828KNZ fall under?
The AD7828KNZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7828KNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7828KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7828KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7828KNZ have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for AD7828KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7828KNZ often in real-time on the comparison pages.
What if I can't find stock of AD7828KNZ?
You can fill out our help required form which you can use to request a quote for AD7828KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.