AD7824KNZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7824KNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7824KNZ
Series Information for AD7824KNZ - Analog Devices

Features

  • feature
    4 or 8 Analog Input Channels Built-In Track-and-Hold Function 10 kHz Signal Handling on Each Channel Fast Microprocessor Interface Single 5 V Supply Low Power: 50 mW Fast Conversion Rate: 2.5 u242es/Channel Tight Error Specification: 1/2 LSB

Description

IC 8BIT ADC 7824 DIP24

The AD7824 and AD7828 are high speed, multichannel, 8-bit ADCs with a choice of four (AD7824) or eight (AD7828) multi- plexed analog inputs. A half-flash conversion technique gives a fast conversion rate of 2.5 µs per channel, and the parts have a built-in track-and-hold function capable of digitizing full-scale signals of 10 kHz (157 mV/µs slew rate) on all channels. The AD7824 and AD7828 operate from a single 5 V supply and have an analog input range of 0 V to 5 V, using an external 5 V reference. Microprocessor interfacing of the parts is simple, using standard Chip Select (CS) and Read (RD) signals to initiate the conversion and read the data from the three-state data outputs. The half-flash conversion technique means that there is no need to generate a clock signal for the ADC. The AD7824 and AD7828 can be interfaced easily to most popular microprocessors. The AD7824 and AD7828 are fabricated in an advanced, all ion-implanted, linear compatible CMOS process (LC2 MOS) and have low power dissipation of 40 mW (typ). The AD7824 is available in a 0.3" wide, 24-lead “skinny” DIP, while the AD7828 is available in a 0.6" wide, 28-lead DIP and in 28-terminal surface- mount packages.

Specifications

Resolution (Bits):
8bit
Sampling Rate:
-
Input Channel Type:
Single Ended
Data Interface:
Parallel
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
DIP
No. of Pins:
24Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
Quad 8-Bit Sampling ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
A/D / D/A Features:
CMOS Microprocessor Compatible Parallel O/P Sample and Hold
Base Number:
7824
Conversion Time:
2µs
IC Case Style:
DIP
IC Generic Number:
7824
IC Temperature Range:
Commercial
Linearity Error:
1%
Linearity Error ADC / DAC +:
1LSB
Linearity Error ADC / DAC -:
1LSB
Logic Function Number:
7824
No. of Bits:
8bit
No. of Channels:
4Channels
Operating Temperature Range:
0°C to +70°C
Power Dissipation Ptot Max:
50mW
Supply Current:
16mA
Supply Voltage Range:
4.75V to 5.25V
Termination Type:
Through Hole

Alternate Descriptions

RS Components
8bit A-D converter,AD7824KN DIL24 100kHz
Richardson RFPD
CONVERTER - ADC
RS Components UK
8bit A-D converter,AD7824KN DIL24 100kHz
RS Components DE
8-Bit-Bit ADC AD7824KNZ Single Ended Parallel, PDIP 24-Pin 4 Anzahl der A/D-Wandler : 1 Montage-Typ : Durchsteckmontage Abtastrate : 100ksps Architektur : Semi Flash Versorgungsspannung einzeln typ. : 5 V Abmessungen : 29.59 x 7.24 x 3.43mm Länge : 29.59mm, Analog Devices
RS Components HK
8bit A-D converter,AD7824KN DI
RS Components JP
半導体,A/Dコンバータ,AD7824KNZ,A
RS Components FR
Convertisseur analogique-numérique
RS Components CN
8bit A-D converter,AD7824KN DIL24 100kHz
RS Components ES
8bit A-D converter,AD7824KN DIL24 100kHz
RS Components NL
8bit A-D converter,AD7824KN DIL24 100kHz
RS Components NO
8bit A-D converter,AD7824KN DIL24 100kHz
RS Components US
8bit A-D converter,AD7824KN DIL24 100kHz
RS Components SG
8bit A-D converter,AD7824KN DIL24 100kHz
RS Components TW
Convertitore A-D parallel 8-bit AD7824KN