Status: | Production |
---|---|
Series: | AD7821 |
RoHS: | Compliant |
Fast Conversion Time: 660 ns Max |
100 kHz Track-and-Hold Function |
1 MHz Sample Rate |
Unipolar and Bipolar Input Ranges |
Ratiometric Reference Inputs |
No External Clock |
Extended Temperature Range Operation |
Skinny 20-Lead DIPs, SOIC, and |
Surface-Mount Packages |
8 BIT ADC IC | Analog Devices |
Adc, 8Bit, Wsoic-20, -40 To 85Deg C | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
ADC, 8BIT, WSOIC-20, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AD7821KRZ?
Additional datasheets, footprints and schematics for AD7821KRZ are listed on our Part Details page. You can also find images and similar parts to AD7821KRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7821KRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7821KRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7821KRZ fall under?
The AD7821KRZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7821KRZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7821KRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7821KRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7821KRZ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7821KRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7821KRZ often in real-time on the comparison pages.
What if I can't find stock of AD7821KRZ?
You can fill out our help required form which you can use to request a quote for AD7821KRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.