Status: | Production |
---|---|
Series: | AD7819 |
RoHS: | Compliant |
8-Bit ADC with 4.5 µs Conversion Time |
On-Chip Track and Hold |
Operating Supply Range: 2.7 V to 5.5 V |
8-Bit Parallel Interface 8-Bit Read |
Analog Input Range: 0 V to VREF |
Reference Input Range: 1.2 V to VDD |
Specifications at 2.7 V–3.6 V and 5 V ± 10% |
Power Performance |
Normal Operation |
10.5 mW, VDD = 3 V |
Automatic Power-Down |
57.75 µW @ 1 kSPS, VDD = 3 V |
8 BIT,SINGLE,PARALLEL ADC I.C. | Analog Devices |
8 Bit,single,parallel Adc I.c. Rohs Compliant: Yes |Analog Devices AD7819YNZ | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7819YNZ?
Additional datasheets, footprints and schematics for AD7819YNZ are listed on our Part Details page. You can also find images and similar parts to AD7819YNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7819YNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7819YNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7819YNZ fall under?
The AD7819YNZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7819YNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7819YNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7819YNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7819YNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7819YNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7819YNZ often in real-time on the comparison pages.
What if I can't find stock of AD7819YNZ?
You can fill out our help required form which you can use to request a quote for AD7819YNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.