Status: | Production |
---|---|
Series: | AD7814 |
RoHS: | Compliant |
10-Bit Temperature-to-Digital Converter |
–40°C to +125°C Operating Temperature Range |
±2°C Accuracy |
SPI-and DSP-Compatible Serial Interface |
Shutdown Mode |
Space-Saving SOT-23 Package |
10-BIT DIGITAL TEMP SENSOR I.C | Analog Devices |
Temperature Sensor, 125Deg C, Sot-23-6 | Newark Electronics |
TEMPERATURE SENSOR, 125DEG C, SOT-23-6 | element14 |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7814ARTZ-REEL7?
Additional datasheets, footprints and schematics for AD7814ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD7814ARTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7814ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7814ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7814ARTZ-REEL7 fall under?
The AD7814ARTZ-REEL7 is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD7814ARTZ-REEL7 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7814ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7814ARTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7814ARTZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7814ARTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7814ARTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD7814ARTZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD7814ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.