AD7814ARMZ-REEL7 Digital Temperature Sensors by Analog Devices

Status: Production
Series: AD7814
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7814 is a complete temperature monitoring system in aSOT-23 package or 8-lead MSOP package. It contains a bandgap temperature sensor and 10-bit ADC to monitor and digitizethe temperature reading to a resolution of 0.25°CThe AD7814 has a flexible serial interface that allows easy interfacing to most microcontrollers. The interface is compatiblewith SPI®, QSPI™, and MICROWIRE™ protocol, and is alsocompatible with DSPs. The part features a standby mode that iscontrolled via the serial interface.The AD7814’s wide supply voltage range, low supply current,and SPI-compatible interface make it ideal for a variety of

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.56
1,095
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.48
149
in stock
Buy Now
Logo for element14
element14
from US$2.58
149
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.34
149
in stock
Buy Now

Features

10-Bit Temperature-to-Digital Converter
–40°C to +125°C Operating Temperature Range
±2°C Accuracy
SPI-and DSP-Compatible Serial Interface
Shutdown Mode
Space-Saving SOT-23 Package

Alternative Descriptions

10-BIT DIGITAL TEMP SENSOR I.C | Analog Devices
Temperature Sensor, 10Bit, 2Deg C, Msop | Newark Electronics
TEMPERATURE SENSOR, 10BIT, 2DEG C, MSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7814ARMZ-REEL7?

Additional datasheets, footprints and schematics for AD7814ARMZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD7814ARMZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7814ARMZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7814ARMZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7814ARMZ-REEL7 fall under?

The AD7814ARMZ-REEL7 is listed under Digital Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD7814ARMZ-REEL7 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7814ARMZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7814ARMZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7814ARMZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7814ARMZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7814ARMZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD7814ARMZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD7814ARMZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay