Status: | Production |
---|---|
Series: | AD7813 |
RoHS: | Compliant |
8-/10-Bit ADC with 2.3 µs Conversion Time |
On-Chip Track and Hold |
Operating Supply Range: 2.7 V to 5.5 V |
8-Bit Parallel Interface: |
8-Bit + 2-Bit Read |
Analog Input Range: 0 V to VREF |
Reference Input Range: 1.2 V to VDD |
Specifications at 2.7 V–3.6 V and 5 V ± 10% |
Power Performance |
Normal Operation |
10.5 mW, VDD = 3 V |
Automatic Power-Down |
34.6 µW @ 1 kSPS, VDD = 3 V |
10 BIT, SINGLE, PARALLEL,ADC I | Analog Devices |
ADC Single SAR 400KSPS 10-Bit Parallel | RS |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7813YRUZ?
Additional datasheets, footprints and schematics for AD7813YRUZ are listed on our Part Details page. You can also find images and similar parts to AD7813YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7813YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7813YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7813YRUZ fall under?
The AD7813YRUZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7813YRUZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7813YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7813YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7813YRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS and Richardson RFPD have stock available or on a lead time for AD7813YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7813YRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7813YRUZ?
You can fill out our help required form which you can use to request a quote for AD7813YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.