Status: | Production |
---|---|
Series: | AD7813 |
RoHS: | Compliant |
8-/10-Bit ADC with 2.3 µs Conversion Time |
On-Chip Track and Hold |
Operating Supply Range: 2.7 V to 5.5 V |
8-Bit Parallel Interface: |
8-Bit + 2-Bit Read |
Analog Input Range: 0 V to VREF |
Reference Input Range: 1.2 V to VDD |
Specifications at 2.7 V–3.6 V and 5 V ± 10% |
Power Performance |
Normal Operation |
10.5 mW, VDD = 3 V |
Automatic Power-Down |
34.6 µW @ 1 kSPS, VDD = 3 V |
10 BIT, SINGLE, PARALLEL,ADC I | Analog Devices |
ADC, 10BIT, 400KSPS, PARALLEL, DIP-16 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7813YNZ?
Additional datasheets, footprints and schematics for AD7813YNZ are listed on our Part Details page. You can also find images and similar parts to AD7813YNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7813YNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7813YNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7813YNZ fall under?
The AD7813YNZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7813YNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7813YNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7813YNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7813YNZ have stock available?
Authorised distributors including Analog Devices, element14 and Richardson RFPD have stock available or on a lead time for AD7813YNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7813YNZ often in real-time on the comparison pages.
What if I can't find stock of AD7813YNZ?
You can fill out our help required form which you can use to request a quote for AD7813YNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.